8051 87C Microcontroller IC 8-Bit 33MHz 16KB (16K x 8) OTP 44-PLCC (16.59x16.59)
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | DS87C520-QCL+-ND |
| Product Name | Microcontrollers |
| Data Bus | 8 Bit |
| Clock Speed | 33 MHz |
| RAM | 1 KB |
| ROM | 16 KB |
| ROM Type | OTP |