DigiKey Microcontrollers DS80C390-QNR+-ND

Description
8051 80C Microcontroller IC 8-Bit 40MHz ROMless 68-PLCC (24.23x24.23)
Request a Quote Datasheet
Description
8051 80C Microcontroller IC 8-Bit 40MHz ROMless 68-PLCC (24.23x24.23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - DS80C390-QNR+-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
DS80C390-QNR+-ND
Microcontrollers DS80C390-QNR+-ND
8051 80C Microcontroller IC 8-Bit 40MHz ROMless 68-PLCC (24.23x24.23)

8051 80C Microcontroller IC 8-Bit 40MHz ROMless 68-PLCC (24.23x24.23)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number DS80C390-QNR+-ND
Product Name Microcontrollers
Data Bus 8 Bit
Clock Speed 40 MHz
RAM 4 KB
ROM Type ROMLess
Supply Voltage 3.85 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 505-ADUC812BSZ-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 16 MHz
Bits Other; A/D 8x12b; D/A 2x12b
View Details
Microcontrollers - 505-MAX78000EXG+-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 100 MHz
Bits Other; A/D 8x10b Sigma-Delta
View Details
Microcontrollers - 505-ADUC814ARUZ-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
Bits Other; A/D 6x12b; D/A 2x12b
View Details
Microcontrollers - ADUC847BSZ8-5-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
Bits 16 Bit; 24 Bit; Other; A/D 10x24b; D/A 1x12b, 2x16b
View Details