DigiKey Microcontrollers DS80C390-QCR+-ND

Description
8051 80C Microcontroller IC 8-Bit 40MHz ROMless 68-PLCC (24.23x24.23)
Request a Quote Datasheet
Description
8051 80C Microcontroller IC 8-Bit 40MHz ROMless 68-PLCC (24.23x24.23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - DS80C390-QCR+-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
DS80C390-QCR+-ND
Microcontrollers DS80C390-QCR+-ND
8051 80C Microcontroller IC 8-Bit 40MHz ROMless 68-PLCC (24.23x24.23)

8051 80C Microcontroller IC 8-Bit 40MHz ROMless 68-PLCC (24.23x24.23)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number DS80C390-QCR+-ND
Product Name Microcontrollers
Data Bus 8 Bit
Clock Speed 40 MHz
RAM 4 KB
ROM Type ROMLess
Supply Voltage 3.85 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 505-ADUCM355BCCZ-RL7TR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 26 MHz
Bits Other; A/D 12b SAR; D/A 3x12b VDAC
View Details
Microcontrollers - 505-ADUC816BSZ-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
Bits 16 Bit; Other; A/D 7x16b; D/A 1x12b
View Details
Microcontrollers - ADUC7024BCPZ62-RL7TR-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 44 MHz
Bits Other; A/D 10x12b; D/A 2x12b
View Details
Microcontrollers - 505-MAX32552-LCJ+-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 108 MHz
Bits 8 Bit; Other; A/D 2x10b; D/A 1x8b
View Details