DigiKey Microcontrollers DS80C390-FNR-ND

Description
8051 80C Microcontroller IC 8-Bit 40MHz ROMless 64-LQFP (10x10)
Request a Quote Datasheet
Description
8051 80C Microcontroller IC 8-Bit 40MHz ROMless 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - DS80C390-FNR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
DS80C390-FNR-ND
Microcontrollers DS80C390-FNR-ND
8051 80C Microcontroller IC 8-Bit 40MHz ROMless 64-LQFP (10x10)

8051 80C Microcontroller IC 8-Bit 40MHz ROMless 64-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number DS80C390-FNR-ND
Product Name Microcontrollers
Data Bus 8 Bit
Clock Speed 40 MHz
RAM 4 KB
ROM Type ROMLess
Supply Voltage 3.85 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 505-MAXQ617V-L001+TTR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 12 MHz
RAM 4 KB
View Details
Microcontrollers - ADUC7126BSTZ126-RLTR-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 41.78 MHz
Bits Other; A/D 12x12b; D/A 4x12b
View Details
Microcontrollers - ADUC7036BCPZ-RLTR-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 20.48 MHz
Bits 16 Bit
View Details
Microcontrollers - 505-MAX32560-LBS+TTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 108 MHz
Bits 8 Bit; Other; A/D 2x10b; A/D 1x8b
View Details