DigiKey Microcontrollers DS80C323-QND-ND

Description
8051 80C Microcontroller IC 8-Bit 18MHz ROMless 44-PLCC (16.59x16.59)
Request a Quote Datasheet
Description
8051 80C Microcontroller IC 8-Bit 18MHz ROMless 44-PLCC (16.59x16.59)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - DS80C323-QND-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
DS80C323-QND-ND
Microcontrollers DS80C323-QND-ND
8051 80C Microcontroller IC 8-Bit 18MHz ROMless 44-PLCC (16.59x16.59)

8051 80C Microcontroller IC 8-Bit 18MHz ROMless 44-PLCC (16.59x16.59)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number DS80C323-QND-ND
Product Name Microcontrollers
Data Bus 8 Bit
Clock Speed 18 MHz
RAM 0.2560 KB
ROM Type ROMLess
Supply Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - ADUCM361BCPZ128-R7CT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits 24 Bit; Other; A/D 11x24b; D/A 1x12b
RAM 8 KB
View Details
Microcontrollers - 505-MAX32561-LNS+-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 108 MHz
Bits Other; A/D 1x10b
View Details
Microcontrollers - 505-ADUC816BCPZ-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
Bits 16 Bit; Other; A/D 7x16b; D/A 1x12b
View Details
Microcontrollers - 2648-SC0914(7)CT-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 133 MHz
Bits Other; A/D 4x12b SAR
View Details