DigiKey Microcontrollers DS80C323-QCD+-ND

Description
8051 80C Microcontroller IC 8-Bit 18MHz ROMless 44-PLCC (16.59x16.59)
Request a Quote Datasheet
Description
8051 80C Microcontroller IC 8-Bit 18MHz ROMless 44-PLCC (16.59x16.59)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - DS80C323-QCD+-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
DS80C323-QCD+-ND
Microcontrollers DS80C323-QCD+-ND
8051 80C Microcontroller IC 8-Bit 18MHz ROMless 44-PLCC (16.59x16.59)

8051 80C Microcontroller IC 8-Bit 18MHz ROMless 44-PLCC (16.59x16.59)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number DS80C323-QCD+-ND
Product Name Microcontrollers
Data Bus 8 Bit
Clock Speed 18 MHz
RAM 0.2560 KB
ROM Type ROMLess
Supply Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 505-MAX32570-QNS+-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 150 MHz
Bits Other; A/D 3x10b Sigma-Delta
View Details
Microcontrollers - 505-ADUC847BSZ62-3-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
Bits 16 Bit; 24 Bit; Other; A/D 10x24b; D/A 1x12b, 2x16b
View Details
Microcontrollers - 73S1209F-68IM/F-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 24 MHz
RAM 2 KB
View Details
Microcontrollers - 505-MAX32552-LBJ+-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 108 MHz
Bits 8 Bit; Other; A/D 2x10b; A/D 1x8b
View Details