DigiKey Microcontrollers DS80C320-QNL-ND

Description
8051 80C Microcontroller IC 8-Bit 33MHz ROMless 44-PLCC (16.59x16.59)
Request a Quote Datasheet
Description
8051 80C Microcontroller IC 8-Bit 33MHz ROMless 44-PLCC (16.59x16.59)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - DS80C320-QNL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
DS80C320-QNL-ND
Microcontrollers DS80C320-QNL-ND
8051 80C Microcontroller IC 8-Bit 33MHz ROMless 44-PLCC (16.59x16.59)

8051 80C Microcontroller IC 8-Bit 33MHz ROMless 44-PLCC (16.59x16.59)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number DS80C320-QNL-ND
Product Name Microcontrollers
Data Bus 8 Bit
Clock Speed 33 MHz
RAM 0.2560 KB
ROM Type ROMLess
Supply Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 175-MAX32660GWEBL+TCT-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 96 MHz
RAM 96 KB
View Details
Microcontrollers - 2648-SC1509(13)TR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 150 MHz
Bits Other; A/D 4x12b
View Details
Microcontrollers - ADUC845BCPZ8-5-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
Bits 16 Bit; 24 Bit; Other; A/D 10x24b; D/A 1x12b, 2x16b
View Details
Application Specific Microcontrollers - 505-ADUCM356BCCZ-ND - DigiKey
Specs
RAM 64 KB
ROM Type Flash
Supply Voltage 2.8 to 3.6 volts
View Details