DigiKey Microcontrollers DS80C320-QCG+CT-ND

Description
8051 80C Microcontroller IC 8-Bit 25MHz ROMless 44-PLCC (16.59x16.59)
Request a Quote Datasheet
Description
8051 80C Microcontroller IC 8-Bit 25MHz ROMless 44-PLCC (16.59x16.59)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - DS80C320-QCG+CT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
DS80C320-QCG+CT-ND
Microcontrollers DS80C320-QCG+CT-ND
8051 80C Microcontroller IC 8-Bit 25MHz ROMless 44-PLCC (16.59x16.59)

8051 80C Microcontroller IC 8-Bit 25MHz ROMless 44-PLCC (16.59x16.59)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number DS80C320-QCG+CT-ND
Product Name Microcontrollers
Data Bus 8 Bit
Clock Speed 25 MHz
RAM 0.2560 KB
ROM Type ROMLess
Supply Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 505-ADUCM363BCPZ256RL7TR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 16 MHz
Bits 24 Bit; Other; 1Y6x24BitsSigma-Delta; 1Y1x12b
View Details
Microcontrollers - 175-MAX32675CALZ+TTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits 24 Bit; Other; A/D 12x16/24b Sigma-Delta; D/A 1x12b
View Details
Microcontrollers - 505-ADUCM410BBCZ-RL7CT-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 160 MHz
Bits 16 Bit; Other; A/D 16x16b SAR; D/A 12x12b
View Details
Microcontrollers - 505-MAX32552-LCS+TTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 108 MHz
Bits 8 Bit; Other; A/D 2x10b; A/D 1x8b
View Details