8051 80C Microcontroller IC 8-Bit 33MHz ROMless 44-TQFP (10x10)
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | DS80C320-ENL+-ND |
| Product Name | Microcontrollers |
| Data Bus | 8 Bit |
| Clock Speed | 33 MHz |
| RAM | 0.2560 KB |
| ROM Type | ROMLess |
| Supply Voltage | 4.5 to 5.5 volts |