DigiKey Microcontrollers DS80C320-ECL-ND

Description
8051 80C Microcontroller IC 8-Bit 33MHz ROMless 44-TQFP (10x10)
Request a Quote Datasheet
Description
8051 80C Microcontroller IC 8-Bit 33MHz ROMless 44-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - DS80C320-ECL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
DS80C320-ECL-ND
Microcontrollers DS80C320-ECL-ND
8051 80C Microcontroller IC 8-Bit 33MHz ROMless 44-TQFP (10x10)

8051 80C Microcontroller IC 8-Bit 33MHz ROMless 44-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number DS80C320-ECL-ND
Product Name Microcontrollers
Data Bus 8 Bit
Clock Speed 33 MHz
RAM 0.2560 KB
ROM Type ROMLess
Supply Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 505-MAX32552-LNS+-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 108 MHz
Bits 8 Bit; Other; A/D 2x10b; A/D 1x8b
View Details
Microcontrollers - ADUCM3029BCBZ-R7DKR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 26 MHz
Bits Other; A/D 8x12b
View Details
Microcontrollers - ADUCM361BCPZ128-R7TR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits 24 Bit; Other; A/D 11x24b; D/A 1x12b
RAM 8 KB
View Details
Microcontrollers - 505-MAXQ1103-ENS+-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 25 MHz
RAM 32 KB
View Details