8051 DS500x Microcontroller IC 8-Bit 16MHz External NVSRAM 80-MQFP (14x20)
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | DS5002FMN-16-ND |
| Product Name | Microcontrollers |
| Data Bus | 8 Bit |
| Clock Speed | 16 MHz |
| ROM Type | NVSRAM |
| Supply Voltage | 4.5 to 5.5 volts |