Clock Oscillator IC 312.5MHz 10-LCCC (5x3.2)
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | DS4312D+-ND |
| Product Name | Programmable Timers and Oscillators |
| Device Type | Clock Generator |
| Package Type | Surface Mount; 10-LCCC Exposed Pad |
| Supply Voltage | 3.13 to 3.46 volts |