Series Voltage Reference IC Adjustable 0.3V 3.3VV ±0.03% 1mA SOT-23-5
| DigiKey | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | DS4303R+T&RCT-ND |
| Product Name | Voltage Reference |
| Type | Series |
| Package Type | Other; SC-74A, SOT-753 |
| TC | 62 ppm/C |
| IQ | 1.6 mA |