Memory, DDR VCO IC 266MHz 1 Output 10-LCCC (5x3.2)
| DigiKey | |
|---|---|
| Product Category | IC Phase-locked Loops (PLL) |
| Product Number | DS4266P+-ND |
| Product Name | Application Specific Clock/Timing |
| Bus Interface | LVPECL |
| Package Type | Surface Mount; 10-LCCC Exposed Pad |
| Supply Voltage | 3.13 to 3.46 volts |