Digital Potentiometer 1.45k, 2.54k Ohm 3 Circuit 64 Taps I²C Interface 10-uMAX/uSOP
| DigiKey | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | DS3906U+T&R-ND |
| Product Name | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "10-TFSOP, 10-MSOP |
| Potentiometer Type | Rheostat |
| Resistance Taper | Log / Audio |
| Resistance Range | 1450 to 2540 ohms |