Digital Potentiometer 20k Ohm 3 Circuit 128 Taps I²C Interface 8-uMAX/uSOP
| DigiKey | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | DS3904U-020+DKR-ND |
| Product Name | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP |
| Potentiometer Type | Rheostat |
| Resistance Taper | Linear |
| Resistance Range | 20000 ohms |