Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface 10-uMAX/uSOP
| DigiKey | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | DS3502U+TR-ND |
| Product Name | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "10-TFSOP, 10-MSOP |
| Resistance Taper | Linear |
| Resistance Range | 10000 ohms |
| Tolerance | 20 +/- % |