DigiKey Telecom DS34S132GN-ND

Description
Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Request a Quote Datasheet
Description
Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom - DS34S132GN-ND - DigiKey
Thief River Falls, MN, United States
Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)

Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number DS34S132GN-ND
Product Name Telecom
Supply Voltage 1.8V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 505-AD9371BBCZ-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 3.3V
Operating Frequency 300 to 6000 MHz
View Details
RF Transceiver ICs - ADF7021-NBCPZ-RLCT-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 80 to 916 MHz
Data Rate 24 kbps
View Details
RF Receivers - 505-MAX41473GTC+TTR-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 290 to 960 MHz
Data Rate 200 kbps
View Details
RF Transceiver ICs - ADF7241BCPZ-RL7TR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 250 kbps
View Details