"32.768kHz TCXO CMOS Oscillator 5V 16-SOIC (0.295"", 7.50mm Width)"
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | DS32KHZSN#-W-ND |
| Product Name | Oscillators |
| Oscillator Type | TCXO |
| Package / Form Factor | Surface Mount; "16-SOIC (0.295"", 7.50mm Width)" |
| Features / Standards | Lead-Free |
| Frequency Stability | 7.5 ppm |