DigiKey Oscillators DS32KHZSN#CT-ND

Description
"32.768kHz TCXO CMOS Oscillator 5V 16-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"32.768kHz TCXO CMOS Oscillator 5V 16-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DS32KHZSN#CT-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
DS32KHZSN#CT-ND
Oscillators DS32KHZSN#CT-ND
"32.768kHz TCXO CMOS Oscillator 5V 16-SOIC (0.295"", 7.50mm Width)"

"32.768kHz TCXO CMOS Oscillator 5V 16-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number DS32KHZSN#CT-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; "16-SOIC (0.295"", 7.50mm Width)"
Frequency Stability 7.5 ppm
Unlock Full Specs
to access all available technical data

Similar Products

VCOs (Voltage Controlled Oscillators) - 1127-1439-1-ND - DigiKey
Specs
Package / Form Factor 32-VFQFN Exposed Pad
Features / Standards Lead-Free
Frequency 4225 to 9550 MHz
View Details
VCOs (Voltage Controlled Oscillators) - 1127-3481-6-ND - DigiKey
Specs
Package / Form Factor 32-VFQFN Exposed Pad
Features / Standards Lead-Free
Frequency 4750 to 10800 MHz
View Details
VCOs (Voltage Controlled Oscillators) - 1127-1439-6-ND - DigiKey
Specs
Package / Form Factor 32-VFQFN Exposed Pad
Features / Standards Lead-Free
Frequency 4225 to 9550 MHz
View Details
VCOs (Voltage Controlled Oscillators) - 175-MAX2623EUA+TCT-ND - DigiKey
Specs
Package / Form Factor "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Frequency 885 to 950 MHz
Output Power -6 to 0.0 dBm
View Details