Digital Potentiometer 100k Ohm 1 Circuit 256 Taps 1-Wire® Interface TO-92-3
| DigiKey | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | DS2890-000+-ND |
| Product Name | Digital Potentiometers |
| Mounting / Packaging | ThroughHole; TO-226-3, TO-92-3 |
| Resistance Taper | Linear |
| Resistance Range | 100000 ohms |