T1/E1 BITS Element, Multiplexer IC 6.312MHz 1 Output 64-LQFP (10x10)
| DigiKey | |
|---|---|
| Product Category | IC Phase-locked Loops (PLL) |
| Product Number | DS26502L+-ND |
| Product Name | Application Specific Clock/Timing |
| Bus Interface | Clock |
| Package Type | Surface Mount; 64-LQFP |
| Supply Voltage | 3.13 to 3.46 volts |