DigiKey Telecom DS26334G+-ND

Description
Telecom IC Line Interface Unit (LIU) 256-CSBGA (17x17)
Request a Quote Datasheet
Description
Telecom IC Line Interface Unit (LIU) 256-CSBGA (17x17)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom - DS26334G+-ND - DigiKey
Thief River Falls, MN, United States
Telecom IC Line Interface Unit (LIU) 256-CSBGA (17x17)

Telecom IC Line Interface Unit (LIU) 256-CSBGA (17x17)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number DS26334G+-ND
Product Name Telecom
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - AD6688BBPZRL-3000-ND - DigiKey
Specs
Device Type Receiver
Technology WCDMA
Operating Frequency 1200 MHz
View Details
Telecom - 78P2352-IEL/F-ND - DigiKey
Specs
Interface CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type LQFP; 128-LQFP Exposed Pad
View Details
RF Transceiver ICs - 505-AD9364BBCZ-ND - DigiKey
Specs
Device Type Transceiver
Technology LTE
Supply Voltage Other; 1.3V
View Details
RF Receivers - 1127-3279-ND - DigiKey
Specs
Device Type Receiver
Supply Voltage 2.7V
Operating Frequency 57000 to 64000 MHz
View Details