DigiKey Microcontrollers DS2251T-128-16#-ND

Description
8051 DS225x Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) NVSRAM 72-SIMM
Request a Quote Datasheet
Description
8051 DS225x Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) NVSRAM 72-SIMM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - DS2251T-128-16#-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
DS2251T-128-16#-ND
Microcontrollers DS2251T-128-16#-ND
8051 DS225x Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) NVSRAM 72-SIMM

8051 DS225x Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) NVSRAM 72-SIMM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number DS2251T-128-16#-ND
Product Name Microcontrollers
Data Bus 8 Bit
Clock Speed 16 MHz
ROM 128 KB
ROM Type NVSRAM
Supply Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 505-ADUCM410BBCZ-RL7CT-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 160 MHz
Bits 16 Bit; Other; A/D 16x16b SAR; D/A 12x12b
View Details
Microcontrollers - 505-MAX32675ATK+TTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 100 MHz
Bits 24 Bit; Other; A/D 24x16/24b Sigma-Delta; D/A 1x12b
View Details
Microcontrollers - 505-MAX32690GWE+TTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 8x12b SAR
View Details
Microcontrollers - ADUC7036BCPZ-RLTR-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 20.48 MHz
Bits 16 Bit
View Details