DigiKey Microcontrollers DS2250-64-16-ND

Description
8051 DS225x Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) NVSRAM 40-SIMM
Request a Quote Datasheet
Description
8051 DS225x Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) NVSRAM 40-SIMM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - DS2250-64-16-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
DS2250-64-16-ND
Microcontrollers DS2250-64-16-ND
8051 DS225x Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) NVSRAM 40-SIMM

8051 DS225x Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) NVSRAM 40-SIMM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number DS2250-64-16-ND
Product Name Microcontrollers
Data Bus 8 Bit
Clock Speed 16 MHz
ROM 64 KB
ROM Type NVSRAM
Supply Voltage 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - 505-ZLFBLST0H2064GR5621-ND - DigiKey
Specs
ROM Type Flash
Supply Voltage 1.9 to 3.6 volts
Serial Interface UART
View Details
Microcontrollers - 505-ADUCM410BCBZ-RL7TR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 160 MHz
Bits 16 Bit; Other; A/D 16x16b SAR; D/A 12x12b
View Details
Microcontrollers - 505-ADUCM331WFSBCPZ-RLTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 16.38 MHz
Bits Other; A/D 2x20b
View Details
Microcontrollers - ADUC7020BCPZ62-RL7CT-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 44 MHz
Bits Other; A/D 5x12b; D/A 4x12b
View Details