8051 DS225x Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) NVSRAM 40-SIMM
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | DS2250-32-16-ND |
| Product Name | Microcontrollers |
| Data Bus | 8 Bit |
| Clock Speed | 16 MHz |
| ROM | 32 KB |
| ROM Type | NVSRAM |
| Supply Voltage | 4.75 to 5.25 volts |