Digital Potentiometer 50k Ohm 2 Circuit 256 Taps Serial Interface 14-PDIP
| DigiKey | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | DS1867-50+-ND |
| Product Name | Digital Potentiometers |
| Mounting / Packaging | ThroughHole; "14-DIP |
| Resistance Taper | Linear |
| Resistance Range | 50000 ohms |
| Tolerance | 20 +/- % |