Digital Potentiometer 50k Ohm 2 Circuit 256 Taps I²C Interface 16-TSSOP
| DigiKey | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | DS1856E-050+TR-ND |
| Product Name | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "16-TSSOP |
| Potentiometer Type | Rheostat |
| Resistance Taper | Linear |
| Resistance Range | 50000 ohms |