Digital Potentiometer 50k Ohm 4 Circuit 64 Taps I²C, Serial Interface 20-SOIC
| DigiKey | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | DS1844S-050-ND |
| Product Name | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "20-SOIC |
| Resistance Taper | Linear |
| Resistance Range | 50000 ohms |
| Tolerance | 20 +/- % |