Digital Potentiometer 100k Ohm 4 Circuit 64 Taps I²C, Serial Interface 20-PDIP
| DigiKey | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | DS1844-100+-ND |
| Product Name | Digital Potentiometers |
| Mounting / Packaging | ThroughHole; "20-DIP |
| Resistance Taper | Linear |
| Resistance Range | 100000 ohms |
| Tolerance | 20 +/- % |