Digital Potentiometer 22k Ohm 1 Circuit 128 Taps I²C Interface 10-TDFN (3x3)
| DigiKey | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | DS1841N+T&R-ND |
| Product Name | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 10-WFDFN Exposed Pad |
| Resistance Taper | Log / Audio |
| Resistance Range | 22000 ohms |
| Tolerance | 20 +/- % |