Digital Potentiometer 100k Ohm 6 Circuit 64 Taps Serial Interface 20-SOIC
| DigiKey | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | DS1806S-100-ND |
| Product Name | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "20-SOIC |
| Resistance Taper | Linear |
| Resistance Range | 100000 ohms |
| Tolerance | 20 +/- % |