Digital Potentiometer 10k Ohm 2 Circuit 256 Taps Serial Interface 16-SOIC
| DigiKey | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | DS1267S-010-ND |
| Product Name | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "16-SOIC |
| Resistance Taper | Linear |
| Resistance Range | 10000 ohms |
| Tolerance | 20 +/- % |