DigiKey Clock Generators, PLLs, Frequency Synthesizers DS1089LU-C29+W-ND

Description
"Clock Generator IC 66MHz 1 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet
Description
"Clock Generator IC 66MHz 1 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - DS1089LU-C29+W-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
DS1089LU-C29+W-ND
Clock Generators, PLLs, Frequency Synthesizers DS1089LU-C29+W-ND
"Clock Generator IC 66MHz 1 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Clock Generator IC 66MHz 1 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Clocks
Product Number DS1089LU-C29+W-ND
Product Name Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Supply Voltage 2.7 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 175-DS1318E+T&RDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
Supply Voltage 3 to 3.6 volts
View Details
Real Time Clocks - 175-DS1672U-33+T&RDKR-ND - DigiKey
Specs
Device Type Binary Counter; Real Time Clock
Package Type Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Supply Voltage 2.97 to 3.63 volts
View Details
Real Time Clocks - 175-DS1340U-3+T&RDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Supply Voltage 2.7 to 5.5 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - 175-MAX31180AUA+TDKR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details