"Spread Spectrum Clock Generator IC 48.75MHz 1 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | DS1086LU+TDKR-ND |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |
| Bus Interface | Clock |
| Package Type | Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" |