"Frequency Synthesizer IC 66MHz 1 8-SOIC (0.154"", 3.90mm Width)"
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | DS1085LZ-5+-ND |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |
| Bus Interface | Clock |
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" |