LCD Panels Spread Spectrum Clock Modulator IC 134MHz 1 Output TSOT-23-6
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | DS1083LR+T-ND |
| Product Name | Application Specific Clock/Timing |
| Device Type | Clock Generator |
| Bus Interface | LVCMOS |
| Package Type | Surface Mount; SOT-23-6 Thin, TSOT-23-6 |
| Supply Voltage | 3 to 3.6 volts |