Oscillator, Fixed Frequency (Dual) IC 14.6kHz ~ 120MHz 8-uMAX/uSOP
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | DS1077U-120+T&R-ND |
| Product Name | Programmable Timers and Oscillators |
| Device Type | Clock Generator |
| Package Type | Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" |
| Supply Voltage | 4.75 to 5.25 volts |