Oscillator, Fixed Frequency (Dual) IC 7.32kHz ~ 60MHz 8-SOIC
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | DS1077LZ-60+-ND |
| Product Name | Programmable Timers and Oscillators |
| Device Type | Clock Generator |
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" |
| Supply Voltage | 2.7 to 3.6 volts |