Pulse Width Modulator (PWM) IC 100kHz 1 Output 8-uMAX/uSOP
| DigiKey | |
|---|---|
| Product Category | IC Signal Generators |
| Product Number | DS1052U-100+-ND |
| Product Name | Application Specific Clock/Timing |
| Package Type | Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" |
| Supply Voltage | 2.7 to 5.5 volts |
| Frequency | 0.1000 MHz |