1 Circuit IC Switch 8:1 100Ohm 16-SOIC
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | DG408MY/PR-T-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 |
| Supply Voltage (VS) | 5 to 30 volts |
| Ron | 100 ohms |
| tON | 150 ns |