1 Circuit IC Switch 16:1 100Ohm 28-TSSOP
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | DG406EUI-T-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 16x1 |
| Supply Voltage (VS) | 4.5 to 30 volts |
| Ron | 100 ohms |
| tON | 200 ns |