2 Circuit IC Switch 2:1 45Ohm 16-SOIC
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | DG405CY-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 |
| Normal Condition | Normally Open (NO) |
| Supply Voltage (VS) | 4.5 to 30 volts |
| Ron | 45 ohms |
| tON | 150 ns |