DigiKey Digital to Analog Converters (DAC) DAC8420FP-ND

Description
12 Bit Digital to Analog Converter 4 16-PDIP
Request a Quote Datasheet
Description
12 Bit Digital to Analog Converter 4 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - DAC8420FP-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC8420FP-ND
Digital to Analog Converters (DAC) DAC8420FP-ND
12 Bit Digital to Analog Converter 4 16-PDIP

12 Bit Digital to Analog Converter 4 16-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number DAC8420FP-ND
Product Name Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Package Type DIP; PDIP; "16-DIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 12 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 175-MAX5715AAUD+TDKR-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 175-MAX5136AGUE+TCT-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 175-MAX5805BAUB+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-5962-8770201RX-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type "20-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details