DigiKey Digital to Analog Converters (DAC) DAC10GS-ND

Description
10 Bit Digital to Analog Converter 1 18-SOIC
Request a Quote Datasheet
Description
10 Bit Digital to Analog Converter 1 18-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - DAC10GS-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC10GS-ND
Digital to Analog Converters (DAC) DAC10GS-ND
10 Bit Digital to Analog Converter 1 18-SOIC

10 Bit Digital to Analog Converter 1 18-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number DAC10GS-ND
Product Name Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel
Package Type SOIC; "18-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
Resolution 10 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5308WARUZ-REEL7TR-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 175-MAX5139GTE+TTR-ND - DigiKey
Specs
Interface Type SPI
Package Type 16-WFQFN Exposed Pad
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 175-MAX5304EUA+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-AD5373BSTZ-ND - DigiKey
Specs
Interface Type SPI
Package Type LFQP; 64-LQFP
Packing Method Tray
View Details