Accelerometer Z Axis ±2000g 0.01Hz ~ 2.5kHz 32-CBGA (6.85x6.85)
| DigiKey | |
|---|---|
| Product Category | Accelerometers |
| Product Number | ADXRS620WBBGZ-RL-ND |
| Product Name | Accelerometers |
| Measurement Axes | Single |
| Device Category | Sensor / Transducer |
| Sensor Outputs | Acceleration |
| Sensor Mounting | SMD |