Accelerometer X, Y, Z Axis ±2g, 4g, 8g 3.25Hz ~ 200Hz 16-LGA (3x3.25)
| DigiKey | |
|---|---|
| Product Category | Accelerometers |
| Product Number | ADXL363BCCZ-RL-ND |
| Product Name | Accelerometers |
| Measurement Axes | Triaxial |
| Device Category | Sensor / Transducer |
| Sensor Outputs | Acceleration |
| Sensor Mounting | SMD |