Accelerometer X, Y, Z Axis ±2g, 4g 1.5kHz 14-CLCC (6x6)
| DigiKey | |
|---|---|
| Product Category | Accelerometers |
| Product Number | ADXL354BEZ-RL7TR-ND |
| Product Name | Accelerometers |
| Measurement Axes | Triaxial |
| Device Category | Sensor / Transducer |
| Sensor Outputs | Acceleration |
| Sensor Mounting | SMD |