"Push-Pull Switching Regulator IC Positive, Isolation Capable Adjustable 3.3V 1 Output 350mA 16-SSOP (0.154"", 3.90mm Width)"
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | ADUM3070ARQZ-RL7TR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable |
| Package Type | SSOP; Other; "16-SSOP (0.154"", 3.90mm Width)" |
| Output Voltage | 3.3 to 24 volts |
| IOUT | 0.3500 amps |