DigiKey Analog and Digital Output ADT75BRMZ-REEL7TR-ND

Description
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-MSOP
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - ADT75BRMZ-REEL7TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
ADT75BRMZ-REEL7TR-ND
Analog and Digital Output ADT75BRMZ-REEL7TR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-MSOP

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Sensor Chips
Product Number ADT75BRMZ-REEL7TR-ND
Product Name Analog and Digital Output
Package / Mounting "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - AD590JH/883B-ND - DigiKey
Specs
Package / Mounting TO-206AC, TO-52-3 Metal Can
Input Voltage 4 to 30 volts
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Analog and Digital Output - 175-MAX6626PMUT+TDKR-ND - DigiKey
Specs
Package / Mounting SOT-23-6
Input Voltage 3 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Analog and Digital Output - AD7416AR-REEL7-ND - DigiKey
Specs
Package / Mounting "8-SOIC (0.154"", 3.90mm Width)"
Input Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Analog and Digital Output - 505-TMP06BRTZ-500RL7CT-ND - DigiKey
Specs
Package / Mounting SC-74A, SOT-753
Input Voltage 3 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details